Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accessory Type | Interface PCB |
---|---|
For Use With | 2.8" 3" 3.5" 4.3" and 5.7" iLCD Panels |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Interface Board with Connectors and Mini-Speaker 20-pin FFC Cable |
Where can I find additional details, specifications and documents for a DPA-PCBUSB-20?
Additional datasheets, footprints and schematics for DPA-PCBUSB-20 are listed on our Part Details page. You can also find images and similar parts to DPA-PCBUSB-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPA-PCBUSB-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPA-PCBUSB-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPA-PCBUSB-20 fall under?
The DPA-PCBUSB-20 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to DPA-PCBUSB-20 when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPA-PCBUSB-20 you can contact the distributor directly for product support, shipping queries etc.
Is the DPA-PCBUSB-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPA-PCBUSB-20 have stock available?
There is no stock from authorised distributors for DPA-PCBUSB-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPA-PCBUSB-20 often in real-time on the comparison pages.
What if I can't find stock of DPA-PCBUSB-20?
You can fill out our help required form which you can use to request a quote for DPA-PCBUSB-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.