Status: | Unknown |
---|---|
Series: | Scotch-Weld&trade |
RoHS: | Unknown |
No distributors results available
Adhesive Type | Acrylic |
---|---|
Adhesive Colour | Green |
Cure | Room Temperature |
Tensile Strength | 12MPa |
Dispensing Method | Cartridge |
Volume | 490ml |
Weight | - |
Product Range | Scotch-Weld&trade |
Where can I find additional details, specifications and documents for a DP8805NS 490ML?
Additional datasheets, footprints and schematics for DP8805NS 490ML are listed on our Part Details page. You can also find images and similar parts to DP8805NS 490ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP8805NS 490ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP8805NS 490ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP8805NS 490ML fall under?
The DP8805NS 490ML is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to DP8805NS 490ML when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP8805NS 490ML you can contact the distributor directly for product support, shipping queries etc.
Is the DP8805NS 490ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP8805NS 490ML have stock available?
There is no stock from authorised distributors for DP8805NS 490ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP8805NS 490ML often in real-time on the comparison pages.
What if I can't find stock of DP8805NS 490ML?
You can fill out our help required form which you can use to request a quote for DP8805NS 490ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.