Status: | Unknown |
---|---|
Series: | Scotch-Weld&trade |
RoHS: | Unknown |
Adhesive Type | Acrylic |
---|---|
Adhesive Colour | Green |
Cure | Room Temperature |
Tensile Strength | 12MPa |
Dispensing Method | Cartridge |
Volume | 45ml |
Weight | - |
Product Range | Scotch-Weld&trade |
SVHC | No SVHC (15-Jan-2018) |
SCOTCH-WELD, ACRYLIC ADHESIVE, 45ML, GRN | Farnell |
Where can I find additional details, specifications and documents for a DP8405NS 45ML?
Additional datasheets, footprints and schematics for DP8405NS 45ML are listed on our Part Details page. You can also find images and similar parts to DP8405NS 45ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP8405NS 45ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP8405NS 45ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP8405NS 45ML fall under?
The DP8405NS 45ML is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to DP8405NS 45ML when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP8405NS 45ML you can contact the distributor directly for product support, shipping queries etc.
Is the DP8405NS 45ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP8405NS 45ML have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DP8405NS 45ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP8405NS 45ML often in real-time on the comparison pages.
What if I can't find stock of DP8405NS 45ML?
You can fill out our help required form which you can use to request a quote for DP8405NS 45ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.