Data Rate | 1Gbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 950mV |
Supply Voltage Max | 2.625V |
Controller IC Case Style | VQFN |
No. of Pins | 48Pins |
IC Interface Type | RGMII SGMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Enet Physical Layer Transceiver, Vqfn48 | Newark Electronics |
Extended temperature, robust low-latency gigabit Ethernet PHY transceiver with SGMII | Texas Instruments |
Ext Temp, Gigabit Et hernet PHY | Mouser Electronics |
Where can I find additional details, specifications and documents for a DP83867ERGZT .?
Additional datasheets, footprints and schematics for DP83867ERGZT . are listed on our Part Details page. You can also find images and similar parts to DP83867ERGZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83867ERGZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83867ERGZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83867ERGZT . fall under?
The DP83867ERGZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83867ERGZT . when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83867ERGZT . you can contact the distributor directly for product support, shipping queries etc.
Is the DP83867ERGZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83867ERGZT . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for DP83867ERGZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83867ERGZT . often in real-time on the comparison pages.
What if I can't find stock of DP83867ERGZT .?
You can fill out our help required form which you can use to request a quote for DP83867ERGZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.