DP83843BVJE/NOPB Semiconductors - ICs by Texas Instruments

CONTROLLER ETHERNET 100MBPS QFP-80

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.80

Distributor Stock
Logo for Farnell
Farnell
from US$24.47
10
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$11.44
13,238
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.80
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.45
10
in stock
Buy Now
Logo for element14
element14
from US$23.31
10
in stock
Buy Now

Specifications

Data Rate 100Mbps
Ethernet Type IEEE 802.3 IEEE 802.3u
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Controller IC Case Style QFP
No. of Pins 80Pins
IC Interface Type MII SNI
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

10/100-Mbps Ethernet PHY transceiver with fiber & AUI support | Texas Instruments
Controller, Ethernet, 100Mbps, Qfp-80 | Newark Electronics
CONTROLLER, ETHERNET, 100MBPS, QFP-80 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DP83843BVJE/NOPB?

Additional datasheets, footprints and schematics for DP83843BVJE/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83843BVJE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DP83843BVJE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83843BVJE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DP83843BVJE/NOPB fall under?

The DP83843BVJE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to DP83843BVJE/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DP83843BVJE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DP83843BVJE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DP83843BVJE/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83843BVJE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DP83843BVJE/NOPB often in real-time on the comparison pages.

What if I can't find stock of DP83843BVJE/NOPB?

You can fill out our help required form which you can use to request a quote for DP83843BVJE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay