Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Ethernet Physical Layer Transceiver |
---|---|
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
IC Package Type | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low-power, robust 10/100-Mbps Ethernet PHY transceiver with fiber support & 16-kV ESD | Texas Instruments |
Ethernet Physical Layer Txrx, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a DP83822IFRHBT .?
Additional datasheets, footprints and schematics for DP83822IFRHBT . are listed on our Part Details page. You can also find images and similar parts to DP83822IFRHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83822IFRHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83822IFRHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83822IFRHBT . fall under?
The DP83822IFRHBT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DP83822IFRHBT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83822IFRHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the DP83822IFRHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83822IFRHBT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83822IFRHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83822IFRHBT . often in real-time on the comparison pages.
What if I can't find stock of DP83822IFRHBT .?
You can fill out our help required form which you can use to request a quote for DP83822IFRHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.