Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Controller IC Case Style | VQFN |
No. of Pins | 32Pins |
IC Interface Type | GMII MII RGMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Extended temperature, robust 10/100-Mbps Ethernet PHY transceiver with fiber support & 16-kV ESD | Texas Instruments |
Ethernet Transceiver, 100 Mbps, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a DP83822HFRHBT?
Additional datasheets, footprints and schematics for DP83822HFRHBT are listed on our Part Details page. You can also find images and similar parts to DP83822HFRHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83822HFRHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83822HFRHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83822HFRHBT fall under?
The DP83822HFRHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83822HFRHBT when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83822HFRHBT you can contact the distributor directly for product support, shipping queries etc.
Is the DP83822HFRHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83822HFRHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83822HFRHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83822HFRHBT often in real-time on the comparison pages.
What if I can't find stock of DP83822HFRHBT?
You can fill out our help required form which you can use to request a quote for DP83822HFRHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.