DP83816AVNG/NOPB Part Information
Details for DP83816AVNG/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Network Controllers
Part Downloads

Part Specifications
Data Rate | 100Mbps |
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LQFP |
No. of Pins | 144Pins |
IC Interface Type | PCI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Ethernet controller,DP83816AVNG LQFP144 | RS Components
- Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray | Avnet America
- Interface IC [Texas Instruments] DP83816AVNG/NOPB Interface IC | Distrelec
- Texas Instruments DP83816AVNG/NOPB Ethernet Kontrolcü Entegresi, 10 Mbps, 100 Mbps, MII, PCI, 3,3 V, 144-Pinli LQFP | RS Components TR
- Ethernet controller DP83816AVNG LQFP144 | RS Components IT
Viewing Distributors for DP83816AVNG/NOPB
Loading...
Loading Results for DP83816AVNG/NOPB