Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 1588 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LLP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 105mA |
Supply Voltage Range | 3V to 3.6V |
IEEE 1588 precision-time protocol (PTP) Ethernet PHY transceiver with smaller form factor | Texas Instruments |
Ic, Transceiver, Phyter, Ieee, 48Llp | Newark Electronics |
IC, TRANSCEIVER, PHYTER, IEEE, 48LLP | element14 |
Where can I find additional details, specifications and documents for a DP83630SQE/NOPB?
Additional datasheets, footprints and schematics for DP83630SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83630SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83630SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83630SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83630SQE/NOPB fall under?
The DP83630SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83630SQE/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83630SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DP83630SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83630SQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83630SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83630SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DP83630SQE/NOPB?
You can fill out our help required form which you can use to request a quote for DP83630SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.