Status: | Unknown |
---|---|
Series: | Scotch-Weld&trade |
RoHS: | Unknown |
Adhesive Type | Acrylic |
---|---|
Adhesive Colour | Green |
Cure | Temperature |
Tensile Strength | - |
Dispensing Method | Cartridge |
Volume | 50ml |
Weight | - |
Product Range | Scotch-Weld&trade |
SVHC | No SVHC (15-Jan-2018) |
Adhesive Applications | Bonding General Purpose |
SCOTCH-WELD ACRYLIC ADHESIVE 48.5ML | element14 |
Scotch-Weld Low Odor Acrylic Adhesive , 1.7 Fl Oz |3M DP-810 | Newark Electronics |
Where can I find additional details, specifications and documents for a DP810?
Additional datasheets, footprints and schematics for DP810 are listed on our Part Details page. You can also find images and similar parts to DP810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP810 fall under?
The DP810 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to DP810 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP810 you can contact the distributor directly for product support, shipping queries etc.
Is the DP810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP810 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DP810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP810 often in real-time on the comparison pages.
What if I can't find stock of DP810?
You can fill out our help required form which you can use to request a quote for DP810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.