Status: | Unknown |
---|---|
Series: | Scotch-Weld&trade |
RoHS: | Unknown |
Adhesive Type | Epoxy |
---|---|
Adhesive Colour | White |
Cure | Temperature |
Tensile Strength | 29MPa |
Dispensing Method | Cartridge |
Volume | 50ml |
Weight | - |
Product Range | Scotch-Weld&trade |
SVHC | No SVHC (15-Jan-2018) |
Adhesive Applications | Bonding General Purpose |
DP760 high temp epoxy adhesive,50ml | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load And Strain Gauge Meter |Omega DP-760 | Newark Electronics |
Where can I find additional details, specifications and documents for a DP760?
Additional datasheets, footprints and schematics for DP760 are listed on our Part Details page. You can also find images and similar parts to DP760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP760 fall under?
The DP760 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to DP760 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP760 you can contact the distributor directly for product support, shipping queries etc.
Is the DP760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP760 have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for DP760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP760 often in real-time on the comparison pages.
What if I can't find stock of DP760?
You can fill out our help required form which you can use to request a quote for DP760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.