Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | DC Current / DC Voltage |
Meter Range | -200µA to +2A / -200mV to +300V |
Digit Height | 14.2mm |
Panel Cutout Height | 44.96mm |
Panel Cutout Width | 91.95mm |
RoHS Compliant | Yes |
Digital Voltmeter/Current Meter 5 digit, 14.2 mm (0.56 ) LED, Red | Carlton-Bates |
1/8 Din Digital Panel Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a DP5D0010?
Additional datasheets, footprints and schematics for DP5D0010 are listed on our Part Details page. You can also find images and similar parts to DP5D0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP5D0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP5D0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP5D0010 fall under?
The DP5D0010 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to DP5D0010 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP5D0010 you can contact the distributor directly for product support, shipping queries etc.
Is the DP5D0010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DP5D0010 have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for DP5D0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP5D0010 often in real-time on the comparison pages.
What if I can't find stock of DP5D0010?
You can fill out our help required form which you can use to request a quote for DP5D0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.