| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | SN75DP130 |
| Kit Application Type | Display |
| Application Sub Type | Display & Imaging |
| Kit Contents | Eval Module SN75DP130 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Supports HDMI 1.4a with TMDS Clock Frequencies upto 340MHz 2kV ESD HBM Protection |
Where can I find additional details, specifications and documents for a DP130DSEVM?
Additional datasheets, footprints and schematics for DP130DSEVM are listed on our Part Details page. You can also find images and similar parts to DP130DSEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP130DSEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP130DSEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP130DSEVM fall under?
The DP130DSEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DP130DSEVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP130DSEVM you can contact the distributor directly for product support, shipping queries etc.
Is the DP130DSEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP130DSEVM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DP130DSEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP130DSEVM often in real-time on the comparison pages.
What if I can't find stock of DP130DSEVM?
You can fill out our help required form which you can use to request a quote for DP130DSEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.