Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 100W |
Output Voltage - Output 1 | 54V |
Output Current - Output 1 | 1.85A |
RoHS Compliant | Yes |
Adaptor, Ac-Dc, 54V, 1.85A | Newark Electronics |
Where can I find additional details, specifications and documents for a DP10054P3L?
Additional datasheets, footprints and schematics for DP10054P3L are listed on our Part Details page. You can also find images and similar parts to DP10054P3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP10054P3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP10054P3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP10054P3L fall under?
The DP10054P3L is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DP10054P3L when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP10054P3L you can contact the distributor directly for product support, shipping queries etc.
Is the DP10054P3L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DP10054P3L have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for DP10054P3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP10054P3L often in real-time on the comparison pages.
What if I can't find stock of DP10054P3L?
You can fill out our help required form which you can use to request a quote for DP10054P3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.