Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 6 Pin |
---|---|
Filter Case Style | 0805 [2012 Metric] |
RoHS Compliant | Yes |
Signal Conditioning 1920MHz Diplexer | Rapid Electronics |
Duplexer, 1920Mhz(Tx), 1920Mhz(Rx) Rohs Compliant: Yes |Kyocera Avx DP05A1920TTR/500 | Newark Electronics |
Multilayer Organic 6-Pin LGA T/R | Avnet America |
DIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a DP05A1920TTR/500.?
Additional datasheets, footprints and schematics for DP05A1920TTR/500. are listed on our Part Details page. You can also find images and similar parts to DP05A1920TTR/500. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP05A1920TTR/500. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP05A1920TTR/500. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP05A1920TTR/500. fall under?
The DP05A1920TTR/500. is listed under Passive Components > Filters > Diplexers.
Can I view similar or alternative parts?
You can view similar parts to DP05A1920TTR/500. when available in the Diplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP05A1920TTR/500. you can contact the distributor directly for product support, shipping queries etc.
Is the DP05A1920TTR/500. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DP05A1920TTR/500. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for DP05A1920TTR/500..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP05A1920TTR/500. often in real-time on the comparison pages.
What if I can't find stock of DP05A1920TTR/500.?
You can fill out our help required form which you can use to request a quote for DP05A1920TTR/500. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.