Status: | Unknown |
---|---|
Series: | Scotch-Weld&trade |
RoHS: | Unknown |
No distributors results available
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Transparent |
Cure | Temperature |
Tensile Strength | - |
Dispensing Method | Cartridge |
Volume | 1.7fl.oz (US) |
Weight | - |
Product Range | Scotch-Weld&trade |
SVHC | No SVHC (15-Jan-2018) |
Adhesive Applications | Bonding General Purpose |
Where can I find additional details, specifications and documents for a DP-100+ CLEAR 1.7 FL OZ?
Additional datasheets, footprints and schematics for DP-100+ CLEAR 1.7 FL OZ are listed on our Part Details page. You can also find images and similar parts to DP-100+ CLEAR 1.7 FL OZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP-100+ CLEAR 1.7 FL OZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP-100+ CLEAR 1.7 FL OZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP-100+ CLEAR 1.7 FL OZ fall under?
The DP-100+ CLEAR 1.7 FL OZ is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to DP-100+ CLEAR 1.7 FL OZ when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP-100+ CLEAR 1.7 FL OZ you can contact the distributor directly for product support, shipping queries etc.
Is the DP-100+ CLEAR 1.7 FL OZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP-100+ CLEAR 1.7 FL OZ have stock available?
There is no stock from authorised distributors for DP-100+ CLEAR 1.7 FL OZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP-100+ CLEAR 1.7 FL OZ often in real-time on the comparison pages.
What if I can't find stock of DP-100+ CLEAR 1.7 FL OZ?
You can fill out our help required form which you can use to request a quote for DP-100+ CLEAR 1.7 FL OZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.