Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$121.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$121.37
|
No stock
|
Buy Now |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Transparent |
Cure | Temperature |
Tensile Strength | - |
Dispensing Method | Stick |
Volume | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
Cure Speed | 3 - 5 Mins at 20 °C |
Fully Hardened | 30 Mins |
Material | 2-Part Epoxy |
Specific Gravity | 1.16 |
Viscosity | 35Pa·s |
Working Strength | 30min |
2-PART EPOXY, DOUBLE BUBBLE, 50PCS X 3G | Farnell |
Where can I find additional details, specifications and documents for a DOUBLE BUBBLE?
Additional datasheets, footprints and schematics for DOUBLE BUBBLE are listed on our Part Details page. You can also find images and similar parts to DOUBLE BUBBLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DOUBLE BUBBLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DOUBLE BUBBLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DOUBLE BUBBLE fall under?
The DOUBLE BUBBLE is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to DOUBLE BUBBLE when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DOUBLE BUBBLE you can contact the distributor directly for product support, shipping queries etc.
Is the DOUBLE BUBBLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DOUBLE BUBBLE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DOUBLE BUBBLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DOUBLE BUBBLE often in real-time on the comparison pages.
What if I can't find stock of DOUBLE BUBBLE?
You can fill out our help required form which you can use to request a quote for DOUBLE BUBBLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.