Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.45
|
No stock
|
Buy Now |
Connector Type A | M8 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DOL-0804-G05M?
Additional datasheets, footprints and schematics for DOL-0804-G05M are listed on our Part Details page. You can also find images and similar parts to DOL-0804-G05M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DOL-0804-G05M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DOL-0804-G05M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DOL-0804-G05M fall under?
The DOL-0804-G05M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DOL-0804-G05M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DOL-0804-G05M you can contact the distributor directly for product support, shipping queries etc.
Is the DOL-0804-G05M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DOL-0804-G05M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DOL-0804-G05M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DOL-0804-G05M often in real-time on the comparison pages.
What if I can't find stock of DOL-0804-G05M?
You can fill out our help required form which you can use to request a quote for DOL-0804-G05M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.