Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.65
|
10
in stock
|
Buy Now | |
RS Americas
from US$34.90
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$41.41
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$35.54
|
10
in stock
|
Buy Now | |
element14
from US$36.54
|
10
in stock
|
Buy Now | |
Distrelec
from US$30.42
|
-
|
Buy Now | |
TTI Europe
from US$25.44
|
-
|
Buy Now | |
Sager
from US$29.18
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contacts | SPS |
---|
Status: | Unknown |
---|---|
Series: | DO Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1A |
Operating Voltage Max | 60VDC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | DC Switch |
Operating Voltage Min | 3VDC |
Control Voltage Min | 1.7VDC |
Control Voltage Max | 9VDC |
Product Range | DO Series |
SVHC | No SVHC (12-Jan-2017) |
Control Current @ 5VDC | 15mA |
Control Voltage DC Max | 9V |
Control Voltage DC Min | 1.7V |
Control Voltage Type | DC |
External Depth | 10.2mm |
External Length / Height | 12.7mm |
External Width | 24.1mm |
Input Impedance | 270ohm |
Input Voltage | 1.7V DC to 9V DC |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Leakage Current | 200µA |
Load Current Max | 1A |
Load Current Min | 0.02A |
Load Current RMS Max | 1A |
Load Voltage DC Max | 60V |
Load Voltage DC Min | 3V |
Load Voltage Range | 3V DC to 60V DC |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Output Type | Bipolar Transistor |
Pin Length | 6.3mm |
RMS Load Current Min | 0.02A |
RMS Load Voltage Max | 60VDC |
RMS Load Voltage Min | 3VDC |
SSR Relay PCB Mount Mini-SIP 60VDC/1A 2-9VDC I | Rapid Electronics |
Ssr, 1A 60Vdc | Newark Electronics |
SSR, 1A 60VDC | element14 |
Sensata Crydom Solid State Relay Single Phase, DO, 1NC, 1A, 60V, Radial Leads | Distrelec |
SSR PCB MOUNT MI-SIP 60VDC/1A | TTI Europe |
Solid State Relays - PCB Mount PCB Mini-SIP SSR 60 Vdc/1A,2-9Vdc | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DO061B?
Additional datasheets, footprints and schematics for DO061B are listed on our Part Details page. You can also find images and similar parts to DO061B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DO061B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DO061B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DO061B fall under?
The DO061B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DO061B when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DO061B you can contact the distributor directly for product support, shipping queries etc.
Is the DO061B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DO061B have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DO061B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DO061B often in real-time on the comparison pages.
What if I can't find stock of DO061B?
You can fill out our help required form which you can use to request a quote for DO061B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.