Status: | Unknown |
---|---|
Series: | 5-960 DNR Series |
RoHS: | Unknown |
Prices starting from US$82.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$87.83
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$113.42
|
719
in stock
|
Buy Now | |
element14
from US$96.33
|
719
in stock
|
Buy Now | |
RS Americas
from US$86.82
|
696
in stock
|
Buy Now | |
Distrelec
from US$123.52
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$82.49
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | 5-960 DNR Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE EN UL |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 90VAC |
Power Supply Type | DIN Rail |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 120W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 5A |
Height | 142mm |
RoHS Compliant | Yes |
Ac/Dc Din Rail Power Supply, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant: Yes |Xp Power DNR120AS24-I | Newark Electronics |
POWER SUPPLY, 24V, 120W, 5A | element14 |
Power Supply AC-DC 24V 5A 90-132/180-264V In Enclosed 120W DIN Rail DNR Series | XP Power DNR120AS24-I | RS Americas |
XP Power DIN Rail Power Supply, Industrial, 86%, 24V, 5A, 120W, Adjustable | Distrelec |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power supply, 120 Watt switcher, DIN rail mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a DNR120AS24-I?
Additional datasheets, footprints and schematics for DNR120AS24-I are listed on our Part Details page. You can also find images and similar parts to DNR120AS24-I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNR120AS24-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNR120AS24-I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNR120AS24-I fall under?
The DNR120AS24-I is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DNR120AS24-I when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNR120AS24-I you can contact the distributor directly for product support, shipping queries etc.
Is the DNR120AS24-I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNR120AS24-I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for DNR120AS24-I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNR120AS24-I often in real-time on the comparison pages.
What if I can't find stock of DNR120AS24-I?
You can fill out our help required form which you can use to request a quote for DNR120AS24-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.