Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 120 MM Fan Cord Filter Grill Guard |
---|---|
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | - |
Product Range | - |
Filter Fan Kit | Newark Electronics |
Filter Fan, 105CFM, 5.91X5.91 In, 115VAC, ABS, Gray, N/A, DNFF Series | Hammond Manufacturing DNFF120LG115 | RS Americas |
Where can I find additional details, specifications and documents for a DNFF120LG115?
Additional datasheets, footprints and schematics for DNFF120LG115 are listed on our Part Details page. You can also find images and similar parts to DNFF120LG115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNFF120LG115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNFF120LG115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNFF120LG115 fall under?
The DNFF120LG115 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Kits.
Can I view similar or alternative parts?
You can view similar parts to DNFF120LG115 when available in the Fan Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNFF120LG115 you can contact the distributor directly for product support, shipping queries etc.
Is the DNFF120LG115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNFF120LG115 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for DNFF120LG115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNFF120LG115 often in real-time on the comparison pages.
What if I can't find stock of DNFF120LG115?
You can fill out our help required form which you can use to request a quote for DNFF120LG115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.