Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 120mm AC Fan Filter Grill Filter Metal Grill Cord & Mounting Hardware |
---|---|
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | - |
Product Range | - |
Current Type | AC |
External Depth | 38mm |
Filter Fan, 105CFM, 5.91X5.91 In, 115VAC, ABS, Black, N/A, DNFF Series | Hammond Manufacturing DNFF120BK115 | RS Americas |
Fan And Filter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a DNFF120BK115?
Additional datasheets, footprints and schematics for DNFF120BK115 are listed on our Part Details page. You can also find images and similar parts to DNFF120BK115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNFF120BK115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNFF120BK115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNFF120BK115 fall under?
The DNFF120BK115 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Kits.
Can I view similar or alternative parts?
You can view similar parts to DNFF120BK115 when available in the Fan Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNFF120BK115 you can contact the distributor directly for product support, shipping queries etc.
Is the DNFF120BK115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNFF120BK115 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for DNFF120BK115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNFF120BK115 often in real-time on the comparison pages.
What if I can't find stock of DNFF120BK115?
You can fill out our help required form which you can use to request a quote for DNFF120BK115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.