Status: | Active |
---|---|
Series: | DN2625 |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
No stock
|
Buy Now | |
Future Electronics
from US$1.37
|
2,000
in stock
|
Buy Now | |
Microchip Technology
from US$1.17
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
1,955
in stock
|
Buy Now | |
element14
from US$1.32
|
1,955
in stock
|
Buy Now | |
Farnell
from US$1.27
|
1,955
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low gate threshold voltage |
Designed to be source-driven |
Low switching losses |
Low effective output capacitance |
Designed for inductive loads |
Well matched for low second harmonic when driven by MD2130 |
BVdsx min (V) | 250 |
---|---|
RDS (Ohms) | 3.5 |
Vgs(off) min (V) | -1.5 |
Vgs(off) max (V) | -2.1 |
Package | DFN-8, TO-252 |
Pins | Packaging | 3 | DPAK |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.42 |
Shipping Weight (kg) | 0.501 |
Lead Count | 3 |
Package Type | DPAK |
Soldering Composition | Matte Tin |
DN2625 Series, 250V 1.1A Surface Mount Mosfet, TO-252, (D-Pak) | Future Electronics |
MOSFET, DEPLETION-MODE, 250V, 3.5 Ohm | Microchip Technology |
Mosfet, N-Ch, 250V, 1.1A, To-252 | Newark Electronics |
MOSFET, N-CH, 250V, 1.1A, TO-252 | element14 |
Transistor MOSFET N-CH 250V 1.1A 3-Pin TO-252 Tray | Avnet America |
MOSFET, DEPLETION-MODE, 250V, 3.5 Ohm3 DPAK T/R | Microchip Technology Inc. DN2625K4-G | RS Americas |
Where can I find additional details, specifications and documents for a DN2625K4-G?
Additional datasheets, footprints and schematics for DN2625K4-G are listed on our Part Details page. You can also find images and similar parts to DN2625K4-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DN2625K4-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DN2625K4-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DN2625K4-G fall under?
The DN2625K4-G is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DN2625K4-G when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DN2625K4-G you can contact the distributor directly for product support, shipping queries etc.
Is the DN2625K4-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DN2625K4-G have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for DN2625K4-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DN2625K4-G often in real-time on the comparison pages.
What if I can't find stock of DN2625K4-G?
You can fill out our help required form which you can use to request a quote for DN2625K4-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.