Status: | Active |
---|---|
Series: | DN2625 |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.11
|
1,430
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
5,390
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
1,822
in stock
|
Buy Now | |
element14
from US$2.80
|
1,822
in stock
|
Buy Now | |
Farnell
from US$2.55
|
1,822
in stock
|
Buy Now | |
Microchip Technology
from US$2.42
|
501
in stock
|
Buy Now | |
Future Electronics
from US$2.67
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$2.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low gate threshold voltage |
Designed to be source-driven |
Low switching losses |
Low effective output capacitance |
Designed for inductive loads |
Well matched for low second harmonic when driven by MD2130 |
BVdsx min (V) | 250 |
---|---|
RDS (Ohms) | 3.5 |
Vgs(off) min (V) | -1.5 |
Vgs(off) max (V) | -2.1 |
Package | DFN-8, TO-252 |
Pins | Packaging | 8 | VDFN |
Temp Range | -55C to +150C |
Packing Media | Tray (490) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0449 |
Shipping Weight (kg) | 0.469388 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 5x5x1.0mm |
Soldering Composition | Matte Tin |
Mosfet, Dual N-Ch, 250V, 1.1A, Dfn-8 Rohs Compliant: Yes |Microchip DN2625DK6-G | Newark Electronics |
MOSFET, DUAL N-CH, 250V, 1.1A, DFN-8 | element14 |
MOSFET N-CH 3.3A 250V 3.5 Ohm DFN-8 | RS |
MOSFET, DEPLETION-MODE, 250V, 3.5 Ohm | Microchip Technology |
. | Future Electronics |
Transistor MOSFET Array Dual N-CH 250V 1.1A 8-Pin DFN Tray | Avnet America |
MOSFET, DEPLETION-MODE, 250V, 3.5 Ohm8 VDFN 5x5x1.0mm TRAY | Microchip Technology Inc. DN2625DK6-G | RS Americas |
Where can I find additional details, specifications and documents for a DN2625DK6-G?
Additional datasheets, footprints and schematics for DN2625DK6-G are listed on our Part Details page. You can also find images and similar parts to DN2625DK6-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DN2625DK6-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DN2625DK6-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DN2625DK6-G you can contact the distributor directly for product support, shipping queries etc.
Is the DN2625DK6-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DN2625DK6-G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DN2625DK6-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DN2625DK6-G often in real-time on the comparison pages.
What if I can't find stock of DN2625DK6-G?
You can fill out our help required form which you can use to request a quote for DN2625DK6-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.