Status: | Active |
---|---|
Series: | DN2540 |
RoHS: | Compliant |
High input impedance |
Low input capacitance |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdsx min (V) | 400 |
---|---|
RDS (Ohms) | 25 |
Vgs(off) min (V) | -1.5 |
Vgs(off) max (V) | -3.5 |
Package | TO-92, TO-220, SOT-89 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.515 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
Mosfet, Depletion-Mode, 400V, 25 Ohm 3 To-92 T/R |Microchip DN2540N3-G-P003 | Newark Electronics |
Trans MOSFET N-CH 400V 0.12A 3-Pin TO-92 T/R | Avnet America |
MOSFET, DEPLETION-MODE, 400V, 25 Ohm | Microchip Technology |
MOSFET, DEPLETION-MODE, 400V, 25 Ohm3 TO-92 T/R | Microchip Technology Inc. DN2540N3-G-P003 | RS Americas |
Where can I find additional details, specifications and documents for a DN2540N3-G-P003?
Additional datasheets, footprints and schematics for DN2540N3-G-P003 are listed on our Part Details page. You can also find images and similar parts to DN2540N3-G-P003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DN2540N3-G-P003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DN2540N3-G-P003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DN2540N3-G-P003 fall under?
The DN2540N3-G-P003 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DN2540N3-G-P003 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DN2540N3-G-P003 you can contact the distributor directly for product support, shipping queries etc.
Is the DN2540N3-G-P003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DN2540N3-G-P003 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for DN2540N3-G-P003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DN2540N3-G-P003 often in real-time on the comparison pages.
What if I can't find stock of DN2540N3-G-P003?
You can fill out our help required form which you can use to request a quote for DN2540N3-G-P003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.