Status: | Active |
---|---|
Series: | DN2530 |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.63
|
62,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High input impedance |
Low input capacitance |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdsx min (V) | 300 |
---|---|
RDS (Ohms) | 12 |
Vgs(off) min (V) | -1.0 |
Vgs(off) max (V) | -3.5 |
Package | TO-92, SOT-89 |
Pins | Packaging | 3 | SOT-89 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0518 |
Shipping Weight (kg) | 0.132 |
Lead Count | 3 |
Package Type | SOT-89 |
Soldering Composition | Matte Tin |
MOSFET, DEPLETION-MODE, 300V, 12 Ohm | Microchip Technology |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Channel, 300V, 0.2A, Sot-89-3 | Newark Electronics |
suupertex | Future Electronics |
Trans MOSFET N-CH 300V 0.2A 4-Pin(3+Tab) SOT-89 | Avnet America |
3 SOT-89 T/RMOSFET, DEPLETION-MODE, 300V, 12 Ohm | Microchip Technology Inc. DN2530N8-G | RS Americas |
MOSFET, N CH, 300V, 0.2A, SOT-89-3 | Farnell |
Where can I find additional details, specifications and documents for a DN2530N8-G?
Additional datasheets, footprints and schematics for DN2530N8-G are listed on our Part Details page. You can also find images and similar parts to DN2530N8-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DN2530N8-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DN2530N8-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DN2530N8-G fall under?
The DN2530N8-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DN2530N8-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DN2530N8-G you can contact the distributor directly for product support, shipping queries etc.
Is the DN2530N8-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DN2530N8-G have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DN2530N8-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DN2530N8-G often in real-time on the comparison pages.
What if I can't find stock of DN2530N8-G?
You can fill out our help required form which you can use to request a quote for DN2530N8-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.