Status: | Unknown |
---|---|
Series: | DMT Series |
RoHS: | Unknown |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.07
|
No stock
|
Buy Now |
Capacitance | 0.22F |
---|---|
Voltage Rating | 4.2V |
Capacitor Terminals | SMD |
Product Range | DMT Series |
Capacitance Tolerance | ± 20% |
Lead Spacing | - |
Lifetime @ Temperature | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
ESR | 0.3ohm |
Capacitor Case Style | SMD |
Diameter | - |
Height | 2.2mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DMT3N4R2U224M3DTA0?
Additional datasheets, footprints and schematics for DMT3N4R2U224M3DTA0 are listed on our Part Details page. You can also find images and similar parts to DMT3N4R2U224M3DTA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMT3N4R2U224M3DTA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMT3N4R2U224M3DTA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMT3N4R2U224M3DTA0 fall under?
The DMT3N4R2U224M3DTA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DMT3N4R2U224M3DTA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMT3N4R2U224M3DTA0 you can contact the distributor directly for product support, shipping queries etc.
Is the DMT3N4R2U224M3DTA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMT3N4R2U224M3DTA0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DMT3N4R2U224M3DTA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMT3N4R2U224M3DTA0 often in real-time on the comparison pages.
What if I can't find stock of DMT3N4R2U224M3DTA0?
You can fill out our help required form which you can use to request a quote for DMT3N4R2U224M3DTA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.