DMT334R2S474M3DTA0 Part Information

Details for DMT334R2S474M3DTA0 by Murata

Passive Components>Capacitors>Supercap / Ultracap / Double Layer Capacitors

Part Downloads

Part Specifications

Capacitance 0.47F
Voltage Rating 4.2V
Capacitor Terminals -
Product Range DMT Series
Capacitance Tolerance ± 20%
Lead Spacing -
Lifetime @ Temperature -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
ESR 0.13ohm
Capacitor Case Style SMD
Diameter -
Height 3.5mm
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • CAP, 0.47F, 4.2V, 20%, EDLC, SMD; Capacitance:0.47F; Voltage Rating:4.2V; Capacitor Terminals:-; Product Range:DMT Series; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DMT334R2S474M3DTA0?

Additional datasheets, footprints and schematics for DMT334R2S474M3DTA0 are listed in our Part Details tab. You can also find the DMT334R2S474M3DTA0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DMT334R2S474M3DTA0 in the Pricing & Inventory tab next to part details. You can view DMT334R2S474M3DTA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DMT334R2S474M3DTA0 fall under?

The DMT334R2S474M3DTA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DMT334R2S474M3DTA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DMT334R2S474M3DTA0 you can contact the distributor directly for product support, shipping queries etc.

Is the DMT334R2S474M3DTA0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DMT334R2S474M3DTA0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DMT334R2S474M3DTA0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DMT334R2S474M3DTA0 often in real-time on the comparison pages.

What if I can't find stock of DMT334R2S474M3DTA0?

You can fill out our help required form which you can use to request a quote for DMT334R2S474M3DTA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DMT334R2S474M3DTA0

Loading...
Loading Results for DMT334R2S474M3DTA0
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us