Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 4.3" |
---|---|
Resolution | 480 x 272 Pixels |
VGA Size | - |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Display Brightness | 490cd/m² |
Touchscreen | No Touchscreen |
Module Size | 105.4mm x 67.15mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Display Pinout | 40 Way Connector |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -30°C to +85°C |
Lcd Display, Tft, Rgb, Landscape, 3.3V | Newark Electronics |
LCD DISPLAY, TFT, RGB, LANDSCAPE, 3.3V | Farnell |
Where can I find additional details, specifications and documents for a DMT043QQNTNT0-1C?
Additional datasheets, footprints and schematics for DMT043QQNTNT0-1C are listed on our Part Details page. You can also find images and similar parts to DMT043QQNTNT0-1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMT043QQNTNT0-1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMT043QQNTNT0-1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMT043QQNTNT0-1C fall under?
The DMT043QQNTNT0-1C is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to DMT043QQNTNT0-1C when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMT043QQNTNT0-1C you can contact the distributor directly for product support, shipping queries etc.
Is the DMT043QQNTNT0-1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMT043QQNTNT0-1C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DMT043QQNTNT0-1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMT043QQNTNT0-1C often in real-time on the comparison pages.
What if I can't find stock of DMT043QQNTNT0-1C?
You can fill out our help required form which you can use to request a quote for DMT043QQNTNT0-1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.