Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 3.5" |
---|---|
Resolution | 240 x 320 Pixels |
VGA Size | QVGA |
Display Orientation | Portrait |
Display Appearance | RGB |
Logic Voltage | 2.8V |
Interface Type | Parallel SPI |
Display Brightness | 500cd/m² |
Touchscreen | No Touchscreen |
Module Size | 63mm x 85mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Display Pinout | 50 Way Connector |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -30°C to +85°C |
Display, Rgb, Portrait, 2.8V, Qvga | Newark Electronics |
DISPLAY, RGB, PORTRAIT, 2.8V, QVGA | Farnell |
Where can I find additional details, specifications and documents for a DMT035QVNXNT0-1A?
Additional datasheets, footprints and schematics for DMT035QVNXNT0-1A are listed on our Part Details page. You can also find images and similar parts to DMT035QVNXNT0-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMT035QVNXNT0-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMT035QVNXNT0-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMT035QVNXNT0-1A fall under?
The DMT035QVNXNT0-1A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to DMT035QVNXNT0-1A when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMT035QVNXNT0-1A you can contact the distributor directly for product support, shipping queries etc.
Is the DMT035QVNXNT0-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMT035QVNXNT0-1A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DMT035QVNXNT0-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMT035QVNXNT0-1A often in real-time on the comparison pages.
What if I can't find stock of DMT035QVNXNT0-1A?
You can fill out our help required form which you can use to request a quote for DMT035QVNXNT0-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.