Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management |
---|---|
Silicon Manufacturer | Murata Power Solutions |
Silicon Core Number | - |
Application Sub Type | Digital Multimeter |
Kit Contents | Board |
Product Range | - |
APPLICATION BOARD, FOR DMS-20PC/LCD | element14 |
Application Board | Newark Electronics |
Evaluation Kit For Application Board With Mating Connector And Terminals | Avnet Abacus |
Where can I find additional details, specifications and documents for a DMS-EB2-C?
Additional datasheets, footprints and schematics for DMS-EB2-C are listed on our Part Details page. You can also find images and similar parts to DMS-EB2-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMS-EB2-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMS-EB2-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMS-EB2-C fall under?
The DMS-EB2-C is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DMS-EB2-C when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMS-EB2-C you can contact the distributor directly for product support, shipping queries etc.
Is the DMS-EB2-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMS-EB2-C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for DMS-EB2-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMS-EB2-C often in real-time on the comparison pages.
What if I can't find stock of DMS-EB2-C?
You can fill out our help required form which you can use to request a quote for DMS-EB2-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.