Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3 |
---|---|
Meter Function | AC Voltage |
Meter Range | 350V to 600V |
Digit Height | 9.4mm |
Panel Cutout Height | 22.35mm |
Panel Cutout Width | 35.05mm |
RoHS Compliant | Yes |
Voltage Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a DMS-20PC-3-LM-C?
Additional datasheets, footprints and schematics for DMS-20PC-3-LM-C are listed on our Part Details page. You can also find images and similar parts to DMS-20PC-3-LM-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMS-20PC-3-LM-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMS-20PC-3-LM-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMS-20PC-3-LM-C fall under?
The DMS-20PC-3-LM-C is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to DMS-20PC-3-LM-C when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMS-20PC-3-LM-C you can contact the distributor directly for product support, shipping queries etc.
Is the DMS-20PC-3-LM-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMS-20PC-3-LM-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DMS-20PC-3-LM-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMS-20PC-3-LM-C often in real-time on the comparison pages.
What if I can't find stock of DMS-20PC-3-LM-C?
You can fill out our help required form which you can use to request a quote for DMS-20PC-3-LM-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.