Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.28
|
1,876
in stock
|
Buy Now | |
element14
from US$0.24
|
1,876
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,876
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
MOSFET BVDSS | 41V~60V TO252 T&R 2.5K |
---|---|
RoHS Compliant | YES |
Mosfet, P-Ch, 60V, 9.4A, To-252 Rohs Compliant: Yes |Diodes Inc. DMP6185SK3-13 | Newark Electronics |
MOSFET, P-CH, 60V, 9.4A, TO-252 | element14 |
P-CH 60V 9,4A 150mOhm TO252 | Rutronik |
MOSFET BVDSS: 41V~60V TO252 T&R 2.5K | Future Electronics |
Trans MOSFET P-CH 60V 3.6A 3-Pin TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DMP6185SK3-13?
Additional datasheets, footprints and schematics for DMP6185SK3-13 are listed on our Part Details page. You can also find images and similar parts to DMP6185SK3-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMP6185SK3-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMP6185SK3-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMP6185SK3-13 fall under?
The DMP6185SK3-13 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DMP6185SK3-13 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMP6185SK3-13 you can contact the distributor directly for product support, shipping queries etc.
Is the DMP6185SK3-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMP6185SK3-13 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for DMP6185SK3-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMP6185SK3-13 often in real-time on the comparison pages.
What if I can't find stock of DMP6185SK3-13?
You can fill out our help required form which you can use to request a quote for DMP6185SK3-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.