Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0283
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0289
|
1,410,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
657,000
in stock
|
Buy Now | |
Avnet America
from US$0.0283
|
657,000
in stock
|
Buy Now | |
element14
from US$0.05
|
50,909
in stock
|
Buy Now | |
Farnell
from US$0.0497
|
50,909
in stock
|
Buy Now | |
Rutronik
from US$0.0336
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0425
|
1,680
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 260mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 2.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 400mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Dual N-Channel 30 V 2.8 O 0.3 W SMT Enhancement Mode MosFet - SOT-363 | Future Electronics |
Mosfet Bvdss: 41V~60V Sot363 T&r 3K Rohs Compliant: Yes |Diodes Inc. DMN63D8LDW-7 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 30V 260mA 6-Pin SOT-363 T/R | Avnet America |
MOSFET, AEC-Q101, DUAL N-CH, 30V, SOT363 | element14 |
N+N CH MOS+ESD 30V 0,22A SOT363 | Rutronik |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Dual N-Ch Enhancement MOSFET SOT-363 | RS |
Dual N-Ch Enhancement MOSFET SOT-363 | Diodes Inc DMN63D8LDW-7 | RS Americas |
Where can I find additional details, specifications and documents for a DMN63D8LDW-7?
Additional datasheets, footprints and schematics for DMN63D8LDW-7 are listed on our Part Details page. You can also find images and similar parts to DMN63D8LDW-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMN63D8LDW-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMN63D8LDW-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMN63D8LDW-7 fall under?
The DMN63D8LDW-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMN63D8LDW-7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMN63D8LDW-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMN63D8LDW-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMN63D8LDW-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DMN63D8LDW-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMN63D8LDW-7 often in real-time on the comparison pages.
What if I can't find stock of DMN63D8LDW-7?
You can fill out our help required form which you can use to request a quote for DMN63D8LDW-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.