Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0365
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
5,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0365
|
276,000
in stock
|
Buy Now | |
element14
from US$0.11
|
3,058
in stock
|
Buy Now | |
Farnell
from US$0.10
|
3,058
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,607
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
162
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 4A |
On Resistance Rds(on) | 0.052ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
Single N-Channel 30 V 85 mOhm 5.5 nC 770 mW Silicon SMT Mosfet - SOT-323 | Future Electronics |
30V 4A N-CH MOSFET Trans SOT-323 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 30V, 4A, Sot323 | Newark Electronics |
Trans MOSFET N-CH 30V 4A 3-Pin SOT-323 T/R | Avnet Silica |
N-CH 30V 4A 52mOhm TO252 | Rutronik |
Where can I find additional details, specifications and documents for a DMN3065LW-7?
Additional datasheets, footprints and schematics for DMN3065LW-7 are listed on our Part Details page. You can also find images and similar parts to DMN3065LW-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMN3065LW-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMN3065LW-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMN3065LW-7 fall under?
The DMN3065LW-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMN3065LW-7 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMN3065LW-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMN3065LW-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMN3065LW-7 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DMN3065LW-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMN3065LW-7 often in real-time on the comparison pages.
What if I can't find stock of DMN3065LW-7?
You can fill out our help required form which you can use to request a quote for DMN3065LW-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.