Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Polarity | NPN + NPN |
VCEO, VCES (V) | 160 V |
IC(A) | 0.2 |
hFEMin | 80 |
PD (W) | 0.3 W |
hFEMax | 250 |
VCE (SAT) | 150 mV |
@ IB (mA) | 1 mA |
fT (MHz) | 300 MHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 160V |
Power Dissipation Pd | 300mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 80hFE |
Transistor Case Style | SOT-26 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Module Configuration | Dual |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor, Npn Mat, 180V, 0.2A, Sot26 | Newark Electronics |
TRANS, NPNNPN MAT, 180V, 0.2A, SOT26 | element14 |
Where can I find additional details, specifications and documents for a DMMT5551S?
Additional datasheets, footprints and schematics for DMMT5551S are listed on our Part Details page. You can also find images and similar parts to DMMT5551S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMMT5551S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMMT5551S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMMT5551S fall under?
The DMMT5551S is listed under Transistors > 100V.
Can I view similar or alternative parts?
You can view similar parts to DMMT5551S when available in the Transistors > 100V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMMT5551S you can contact the distributor directly for product support, shipping queries etc.
Is the DMMT5551S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for DMMT5551S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DMMT5551S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMMT5551S often in real-time on the comparison pages.
What if I can't find stock of DMMT5551S?
You can fill out our help required form which you can use to request a quote for DMMT5551S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.