Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
3,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0270
|
1,095,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
36,850
in stock
|
Buy Now | |
Farnell
from US$0.09
|
36,850
in stock
|
Buy Now | |
element14
from US$0.11
|
36,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,370
in stock
|
Buy Now | |
Avnet Silica
-
|
111,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Power Dissipation Pd | 200mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-363 |
RoHS Compliant | Yes |
DMMT3904W Series 40 V 200 mA 200 mW NPN SMT Small Signal Transistor - SOT-363 | Future Electronics |
Trans, Dual Npn, 40V, 0.2A, Sot363 | Newark Electronics |
TRANS, DUAL NPN, 40V, 0.2A, SOT363 | Farnell |
Transistor: NPN x2 | Transfer Multisort Elektronik |
Trans GP BJT NPN 40V 0.2A 6Pin SOT363 | RS |
Trans GP BJT NPN 40V 0.2A 6-Pin SOT-363 T/R | Avnet Silica |
NPN NPN MATCHED TRAN.40V SOT363 | Rutronik |
Trans GP BJT NPN 40V 0.2A 6Pin SOT363 | Diodes Inc DMMT3904W-7-F | RS Americas |
Where can I find additional details, specifications and documents for a DMMT3904W-7-F?
Additional datasheets, footprints and schematics for DMMT3904W-7-F are listed on our Part Details page. You can also find images and similar parts to DMMT3904W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMMT3904W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMMT3904W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMMT3904W-7-F fall under?
The DMMT3904W-7-F is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to DMMT3904W-7-F when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMMT3904W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the DMMT3904W-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMMT3904W-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for DMMT3904W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMMT3904W-7-F often in real-time on the comparison pages.
What if I can't find stock of DMMT3904W-7-F?
You can fill out our help required form which you can use to request a quote for DMMT3904W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.