Status: | Unknown |
---|---|
Series: | 4000 Series |
RoHS: | Unknown |
No. of Digits | 6.5 |
---|---|
DMM Connectivity | GPIB LAN RS232 USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 1kV |
Resistance Measure Max | 1Gohm |
Product Range | 4000 Series |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Period Temperature |
Plug Type | EU SWISS UK |
Current Measuring Range AC | 100µA to 10A |
Current Measuring Range DC | 100µA to 10A |
DMM Response Type | True RMS |
DMM Type | Bench |
Ranging | Auto Manual |
Temperature Measuring Range | -200°C to +600°C |
Voltage Measuring Range AC | 100mV to 1kV |
Voltage Measuring Range DC | 100mV to 1kV |
MULTIMETER, DIG, BENCH, 6.5 DIGITS | element14 |
Where can I find additional details, specifications and documents for a DMM4050?
Additional datasheets, footprints and schematics for DMM4050 are listed on our Part Details page. You can also find images and similar parts to DMM4050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMM4050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMM4050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMM4050 fall under?
The DMM4050 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to DMM4050 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMM4050 you can contact the distributor directly for product support, shipping queries etc.
Is the DMM4050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMM4050 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DMM4050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMM4050 often in real-time on the comparison pages.
What if I can't find stock of DMM4050?
You can fill out our help required form which you can use to request a quote for DMM4050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.