DMM1604 Multimeters & Clamp Meters by AIM Cambridge

MULTIMETER DIGITAL BENCH

Status: Unknown
Series: 1604 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$310.95

Distributor Stock
Logo for Farnell
Farnell
from US$310.95
No stock
Buy Now
Logo for element14
element14
from US$340.43
-
Buy Now

Specifications

No. of Digits 4.75
DMM Connectivity RS232
Current Measure AC Max 10A
Voltage Measure AC Max 750V
Resistance Measure Max 40Mohm
Product Range 1604 Series
Current Measure DC Max 10A
Voltage Measure DC Max 1kV
Manufacturer Warranty 3 Years
DMM Functions Current Voltage Frequency Resistance
Plug Type -
SVHC No SVHC (15-Jan-2018)
Accuracy % 0.08%
Current Measuring Range AC 1mA to 10A
Current Measuring Range DC 4mA to 10A
Current Measuring Range Resolution AC 1µA
Current Measuring Range Resolution DC 0.1µA
Current Range AC 1mA to 10A
Current Range DC 4mA to 10A
DMM Response Type True RMS
DMM Type Bench
Display Count 40000
External Depth 235mm
External Length / Height 88mm
External Width 260mm
Frequency Measuring Range Resolution 0.1Hz
Manufacturers Warranty 3
Ranging Auto Manual
Resistance Measuring Range Resolution 10mR
Supply Voltage V AC 230V
Voltage Measuring Range AC 400mV to 750V
Voltage Measuring Range DC 400mV to 1kV
Weight 2kg

Alternative Descriptions

MULTIMETER, DIGITAL, BENCH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DMM1604?

Additional datasheets, footprints and schematics for DMM1604 are listed on our Part Details page. You can also find images and similar parts to DMM1604 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DMM1604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMM1604 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DMM1604 fall under?

The DMM1604 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.

Can I view similar or alternative parts?

You can view similar parts to DMM1604 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DMM1604 you can contact the distributor directly for product support, shipping queries etc.

Is the DMM1604 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DMM1604 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for DMM1604.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DMM1604 often in real-time on the comparison pages.

What if I can't find stock of DMM1604?

You can fill out our help required form which you can use to request a quote for DMM1604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay