DMG6602SVTQ-7 Transistors by Diodes Incorporated

MOSFET, AEC-Q101, COMPLEMENT, 30V, TSOT26Threshold Voltage

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
10,515
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.07
15,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.11
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
10,515
in stock
Buy Now
Logo for element14
element14
from US$0.11
10,515
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
6,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.09
2,280
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N and P Complement
Continuous Drain Current Id 3.4A
Drain Source Voltage Vds 30V
On Resistance Rds(on) 0.038ohm
Rds(on) Test Voltage Vgs 10V
RoHS Compliant Yes

Alternative Descriptions

N+P-CH 30V 3,4/-2,8A 60/95mOhm | Rutronik
Transistor MOSFET Array N-CH/P-CH 30V 3.4A 6-Pin TSOT-26 T/R | Avnet Asia
Mosfet, Aec-Q101, Complement, 30V, Tsot26 | Newark Electronics
MOSFET, AECQ101, COMPLEMENT, 30V, TSOT26 | element14
Dual N/P-Channel 30 V 1.27 W 13/9 nC Silicon Surface Mount Mosfet - TSOT-26 | Future Electronics
Transistor: N/P-MOSFET | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DMG6602SVTQ-7?

Additional datasheets, footprints and schematics for DMG6602SVTQ-7 are listed on our Part Details page. You can also find images and similar parts to DMG6602SVTQ-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DMG6602SVTQ-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMG6602SVTQ-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DMG6602SVTQ-7 fall under?

The DMG6602SVTQ-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to DMG6602SVTQ-7 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DMG6602SVTQ-7 you can contact the distributor directly for product support, shipping queries etc.

Is the DMG6602SVTQ-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DMG6602SVTQ-7 have stock available?

Authorised distributors including Rutronik, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for DMG6602SVTQ-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DMG6602SVTQ-7 often in real-time on the comparison pages.

What if I can't find stock of DMG6602SVTQ-7?

You can fill out our help required form which you can use to request a quote for DMG6602SVTQ-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay