Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
76,800
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,110,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
42,000
in stock
|
Buy Now | |
element14
from US$0.10
|
17,685
in stock
|
Buy Now | |
Farnell
from US$0.09
|
17,685
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,150
in stock
|
Buy Now | |
Avnet Silica
-
|
291,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 3.4A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.038ohm |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
N & P Channel 30 V 60 mOhm Complementary Pair Enhancement Mode Mosfet-TSOT-23-6 | Future Electronics |
Complem. Pair Enhancement MOSFET TSOT-23 | RS |
N/P-CH 30V 3,4/-2,8A 60/95mOhm | Rutronik |
Mosfet Bvdss: 25V~30V Tsot26 T&r 3K Rohs Compliant: Yes |Diodes Inc. DMG6602SVT-7 | Newark Electronics |
Trans MOSFET N/P-CH 30V 3.4A/2.8A 6-Pin TSOT-23 T/R | Avnet America |
MOSFET, COMPLEMENTARY, 30V, 3.4A, TSOT26 | element14 |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Complem. Pair Enhancement MOSFET TSOT-23 | Diodes Inc DMG6602SVT-7 | RS Americas |
Where can I find additional details, specifications and documents for a DMG6602SVT-7?
Additional datasheets, footprints and schematics for DMG6602SVT-7 are listed on our Part Details page. You can also find images and similar parts to DMG6602SVT-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMG6602SVT-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMG6602SVT-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMG6602SVT-7 fall under?
The DMG6602SVT-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMG6602SVT-7 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMG6602SVT-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMG6602SVT-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMG6602SVT-7 have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for DMG6602SVT-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMG6602SVT-7 often in real-time on the comparison pages.
What if I can't find stock of DMG6602SVT-7?
You can fill out our help required form which you can use to request a quote for DMG6602SVT-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.