DMG6601LVT-7 Part Information
Details for DMG6601LVT-7 by Diodes Incorporated
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4730 |
10 | 0.3520 |
100 | 0.1970 |
500 | 0.1340 |
Stock Information
Details
Part Specifications
Transistor Polarity | N and P Complement |
Continuous Drain Current Id | 3.8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.034ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 850mW |
Transistor Case Style | TSOT-26 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- MOSFET, N & P-CH, 30V, TSOT-26; Transistor Polarity:N and P Complement; Continuous Drain Current Id:3.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DMG6601LVT-7?
Additional datasheets, footprints and schematics for DMG6601LVT-7 are listed in our Part Details tab. You can also find the DMG6601LVT-7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMG6601LVT-7 in the Pricing & Inventory tab next to part details. You can view DMG6601LVT-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMG6601LVT-7 fall under?
The DMG6601LVT-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMG6601LVT-7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMG6601LVT-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMG6601LVT-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DMG6601LVT-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DMG6601LVT-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMG6601LVT-7 often in real-time on the comparison pages.
What if I can't find stock of DMG6601LVT-7?
You can fill out our help required form which you can use to request a quote for DMG6601LVT-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.