Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
22,050
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
400,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
17,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
3,437
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,552
in stock
|
Buy Now | |
element14
from US$0.22
|
2,552
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,552
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
125
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 7.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.012ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
DMG4800 Series Dual N-Channel 30 V 8.5 A 16 Mohm Mosfet - SOIC-8 | Future Electronics |
MOSFET N-Channel 30V 7.5A SOIC8 | RS |
Transistor MOSFET Array Dual N-CH 30V 9.8A 8-Pin SOIC T/R | Avnet America |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Mosfet, Dual N-Ch, 30V, Soic-8 | Newark Electronics |
MOSFET, DUAL N-CH, 30V, SOIC-8 | element14 |
MOSFET N-Channel 30V 7.5A SOIC8 | Diodes Inc DMG4800LSD-13 | RS Americas |
DUAL N-CH 30V 7,5A 12mOhm SO-8 | Rutronik |
Where can I find additional details, specifications and documents for a DMG4800LSD-13?
Additional datasheets, footprints and schematics for DMG4800LSD-13 are listed on our Part Details page. You can also find images and similar parts to DMG4800LSD-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMG4800LSD-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMG4800LSD-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMG4800LSD-13 fall under?
The DMG4800LSD-13 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMG4800LSD-13 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMG4800LSD-13 you can contact the distributor directly for product support, shipping queries etc.
Is the DMG4800LSD-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMG4800LSD-13 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DMG4800LSD-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMG4800LSD-13 often in real-time on the comparison pages.
What if I can't find stock of DMG4800LSD-13?
You can fill out our help required form which you can use to request a quote for DMG4800LSD-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.