Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Transistor Polarity | NPN, PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
DC Collector Current | 100mA |
Power Dissipation Pd | 300mW |
DC Current Gain hFE | 210hFE |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DMG204010R?
Additional datasheets, footprints and schematics for DMG204010R are listed on our Part Details page. You can also find images and similar parts to DMG204010R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMG204010R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMG204010R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMG204010R fall under?
The DMG204010R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to DMG204010R when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMG204010R you can contact the distributor directly for product support, shipping queries etc.
Is the DMG204010R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMG204010R have stock available?
There is no stock from authorised distributors for DMG204010R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMG204010R often in real-time on the comparison pages.
What if I can't find stock of DMG204010R?
You can fill out our help required form which you can use to request a quote for DMG204010R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.