DMG1016VQ-7 Part Information
Details for DMG1016VQ-7 by Diodes Incorporated
Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 0.2220 |
Stock Information
Details
Part Downloads
Part Specifications
Transistor Polarity | Complementary N and P Channel |
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 870mA |
On Resistance Rds(on) | 0.3ohm |
Transistor Mounting | Surface Mount |
RoHS Compliant | Yes |
Alternative Part Descriptions
- MOSFET BVDSS: 8V~24V SOT563 T&R 3K ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DMG1016VQ-7?
Additional datasheets, footprints and schematics for DMG1016VQ-7 are listed in our Part Details tab. You can also find the DMG1016VQ-7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMG1016VQ-7 in the Pricing & Inventory tab next to part details. You can view DMG1016VQ-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMG1016VQ-7 fall under?
The DMG1016VQ-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMG1016VQ-7 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMG1016VQ-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMG1016VQ-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMG1016VQ-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DMG1016VQ-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMG1016VQ-7 often in real-time on the comparison pages.
What if I can't find stock of DMG1016VQ-7?
You can fill out our help required form which you can use to request a quote for DMG1016VQ-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.