Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
116,150
in stock
|
Buy Now | |
Future Electronics
from US$0.0300
|
432,000
in stock
|
Buy Now | |
element14
from US$0.07
|
17,815
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
16,040
in stock
|
Buy Now | |
Farnell
from US$0.09
|
16,040
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,315
in stock
|
Buy Now | |
Avnet Silica
-
|
177,000
in stock
|
Buy Now | |
Kruse
-
|
7,900
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0456
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 845mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 330mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Dual N & P-Channel 20 V 450 mOhm Enhancement Mode Mosfet | Future Electronics |
MOSFET N/P-Ch 20V 1.066A/0.845A SOT363 | RS |
MOSFET, N & P CH, 20V, SOT-363 | element14 |
Mosfet, N/P-Ch, 20V, 0.84A, Sot-363 | Newark Electronics |
MOSFET N/P-Ch 20V 1.066A/0.845A SOT363 | Diodes Inc DMG1016UDW-7 | RS Americas |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N/P-CH 20V 1.066A/0.845A 6-Pin SOT-363 T/R | Avnet Silica |
N+P CHAN.FET+ESD 20V 1A SOT363 | Rutronik |
Where can I find additional details, specifications and documents for a DMG1016UDW-7?
Additional datasheets, footprints and schematics for DMG1016UDW-7 are listed on our Part Details page. You can also find images and similar parts to DMG1016UDW-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMG1016UDW-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMG1016UDW-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMG1016UDW-7 fall under?
The DMG1016UDW-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMG1016UDW-7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMG1016UDW-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMG1016UDW-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMG1016UDW-7 have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for DMG1016UDW-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMG1016UDW-7 often in real-time on the comparison pages.
What if I can't find stock of DMG1016UDW-7?
You can fill out our help required form which you can use to request a quote for DMG1016UDW-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.