Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
5,434
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
655,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,434
in stock
|
Buy Now | |
element14
from US$0.30
|
5,434
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,304
in stock
|
Buy Now | |
Avnet Silica
-
|
117,500
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
MOSFET BVDSS: 41V~60V SO-8 T&R 2.5K | Future Electronics |
Trans MOSFET N/P-CH 60V 5.1A/3.1A 8-Pin SO T/R | Avnet Asia |
Mosfet, N & P-Ch, 5.1A, 60V, 150Deg C Rohs Compliant: Yes |Diodes Inc. DMC6040SSD-13 | Newark Electronics |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
N/P-Ch Fet 60V 40mOhm 6,5A SO-8 | Rutronik |
Where can I find additional details, specifications and documents for a DMC6040SSD-13?
Additional datasheets, footprints and schematics for DMC6040SSD-13 are listed on our Part Details page. You can also find images and similar parts to DMC6040SSD-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC6040SSD-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC6040SSD-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC6040SSD-13 fall under?
The DMC6040SSD-13 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC6040SSD-13 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC6040SSD-13 you can contact the distributor directly for product support, shipping queries etc.
Is the DMC6040SSD-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC6040SSD-13 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for DMC6040SSD-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC6040SSD-13 often in real-time on the comparison pages.
What if I can't find stock of DMC6040SSD-13?
You can fill out our help required form which you can use to request a quote for DMC6040SSD-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.