Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Digital Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 10kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio, R1 / R2 | 0.21(Ratio) |
RoHS Compliant | Yes |
100Vdc, 15Uf, 40M Ohm 8X1454 |Panasonic DMC564040R | Newark Electronics |
Where can I find additional details, specifications and documents for a DMC564040R.?
Additional datasheets, footprints and schematics for DMC564040R. are listed on our Part Details page. You can also find images and similar parts to DMC564040R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC564040R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC564040R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC564040R. fall under?
The DMC564040R. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC564040R. when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC564040R. you can contact the distributor directly for product support, shipping queries etc.
Is the DMC564040R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC564040R. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DMC564040R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC564040R. often in real-time on the comparison pages.
What if I can't find stock of DMC564040R.?
You can fill out our help required form which you can use to request a quote for DMC564040R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.