Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
12,811
in stock
|
Buy Now | |
Future Electronics
from US$0.0321
|
3,078,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0214
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
12,811
in stock
|
Buy Now | |
element14
from US$0.09
|
12,811
in stock
|
Buy Now | |
Avnet America
from US$0.0391
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,580
in stock
|
Buy Now | |
Avnet Silica
-
|
87,000
in stock
|
Buy Now |
Transistor Polarity | Complementary N and P Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 650mA |
On Resistance Rds(on) | 0.2ohm |
Transistor Mounting | Surface Mount |
RoHS Compliant | Yes |
DMC3400 Series 30 V 0.31 W Complementary Pair Enhancement Mode Mosfet - SOT-363 | Future Electronics |
Trans MOSFET N/P-CH 30V/30V 0.65A/0.45A 6-Pin SOT-363 T/R | Avnet Asia |
Mosfet, P & N Ch, 30V, 0.65A, Sot-363 Rohs Compliant: Yes |Diodes Inc. DMC3400SDW-7 | Newark Electronics |
MOSFET, P & N CH, 30V, 0.65A, SOT-363 | element14 |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DMC3400SDW-7?
Additional datasheets, footprints and schematics for DMC3400SDW-7 are listed on our Part Details page. You can also find images and similar parts to DMC3400SDW-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC3400SDW-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC3400SDW-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC3400SDW-7 fall under?
The DMC3400SDW-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC3400SDW-7 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC3400SDW-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMC3400SDW-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC3400SDW-7 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for DMC3400SDW-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC3400SDW-7 often in real-time on the comparison pages.
What if I can't find stock of DMC3400SDW-7?
You can fill out our help required form which you can use to request a quote for DMC3400SDW-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.