Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0368
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
40,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
40,590
in stock
|
Buy Now | |
element14
from US$0.07
|
40,590
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0391
|
-
|
Buy Now | |
Avnet Asia
from US$0.0368
|
-
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 650mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
RoHS Compliant | Yes |
Mosfet, N/P-Ch, 30V, 0.65A, Sot-363 | Newark Electronics |
Trans MOSFET N/P-CH 30V/30V 0.65A/0.45A 6-Pin SOT-363 T/R | Avnet Silica |
Trans MOSFET N/P-CH 30V 0.65A/0.45A 6-Pin SOT-363 T/R | Future Electronics |
Where can I find additional details, specifications and documents for a DMC3400SDW-13?
Additional datasheets, footprints and schematics for DMC3400SDW-13 are listed on our Part Details page. You can also find images and similar parts to DMC3400SDW-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC3400SDW-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC3400SDW-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC3400SDW-13 fall under?
The DMC3400SDW-13 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC3400SDW-13 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC3400SDW-13 you can contact the distributor directly for product support, shipping queries etc.
Is the DMC3400SDW-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC3400SDW-13 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for DMC3400SDW-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC3400SDW-13 often in real-time on the comparison pages.
What if I can't find stock of DMC3400SDW-13?
You can fill out our help required form which you can use to request a quote for DMC3400SDW-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.